Vishay Precision Group Rcwpm-550 332 1% K M55342K02B332Dp Rsl Vishay M55342K02B332DPUL

Description
RCWPM-550 332 1% K M55342K02B332DP RSL
Description
RCWPM-550 332 1% K M55342K02B332DP RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 332 1% K M55342K02B332Dp Rsl Vishay - 20P1252 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 332 1% K M55342K02B332Dp Rsl Vishay
20P1252
Rcwpm-550 332 1% K M55342K02B332Dp Rsl Vishay 20P1252
RCWPM-550 332 1% K M55342K02B332DP RSL

RCWPM-550 332 1% K M55342K02B332DP RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1252
Product Name Rcwpm-550 332 1% K M55342K02B332Dp Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers