Vishay Precision Group Rcwpm-550 32.4K 1% K M55342K02B32E4S Rsl Vishay M55342K02B32E4SUL

Description
RCWPM-550 32.4K 1% K M55342K02B32E4S RSL
Description
RCWPM-550 32.4K 1% K M55342K02B32E4S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 32.4K 1% K M55342K02B32E4S Rsl Vishay - 20P1190 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 32.4K 1% K M55342K02B32E4S Rsl Vishay
20P1190
Rcwpm-550 32.4K 1% K M55342K02B32E4S Rsl Vishay 20P1190
RCWPM-550 32.4K 1% K M55342K02B32E4S RSL

RCWPM-550 32.4K 1% K M55342K02B32E4S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1190
Product Name Rcwpm-550 32.4K 1% K M55342K02B32E4S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details