Vishay Precision Group Res Thick Film 0505 31.6K Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD Tray M55342K02B31E6SWB

Description
Res Thick Film 0505 31.6K Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote
Description
Res Thick Film 0505 31.6K Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0505 31.6K Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD Tray - M55342K02B31E6SWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0505 31.6K Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD Tray
M55342K02B31E6SWB
Res Thick Film 0505 31.6K Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD Tray M55342K02B31E6SWB
Res Thick Film 0505 31.6K Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 0505 31.6K Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site
Rcwpm-550 31.6K 1% K M55342K02B31E6S T03 Vishay - 14P9951 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 31.6K 1% K M55342K02B31E6S T03 Vishay
14P9951
Rcwpm-550 31.6K 1% K M55342K02B31E6S T03 Vishay 14P9951
RCWPM-550 31.6K 1% K M55342K02B31E6S T03

RCWPM-550 31.6K 1% K M55342K02B31E6S T03

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B31E6SWB 14P9951
Product Name Res Thick Film 0505 31.6K Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD Tray Rcwpm-550 31.6K 1% K M55342K02B31E6S T03 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details