Vishay Precision Group Rcwpm-550 30.1 1% K M55342K02B30D1S Rsl Vishay M55342K02B30D1SUL

Description
RCWPM-550 30.1 1% K M55342K02B30D1S RSL
Description
RCWPM-550 30.1 1% K M55342K02B30D1S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 30.1 1% K M55342K02B30D1S Rsl Vishay - 20P1112 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 30.1 1% K M55342K02B30D1S Rsl Vishay
20P1112
Rcwpm-550 30.1 1% K M55342K02B30D1S Rsl Vishay 20P1112
RCWPM-550 30.1 1% K M55342K02B30D1S RSL

RCWPM-550 30.1 1% K M55342K02B30D1S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1112
Product Name Rcwpm-550 30.1 1% K M55342K02B30D1S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers