Vishay Precision Group Rcwpm-550 309K 1% K M55342K02B309Er Tsl Vishay M55342K02B309ERWL

Description
RCWPM-550 309K 1% K M55342K02B309ER TSL
Description
RCWPM-550 309K 1% K M55342K02B309ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 309K 1% K M55342K02B309Er Tsl Vishay - 20P1169 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 309K 1% K M55342K02B309Er Tsl Vishay
20P1169
Rcwpm-550 309K 1% K M55342K02B309Er Tsl Vishay 20P1169
RCWPM-550 309K 1% K M55342K02B309ER TSL

RCWPM-550 309K 1% K M55342K02B309ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1169
Product Name Rcwpm-550 309K 1% K M55342K02B309Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers