Vishay Precision Group Rcwpm-550 300K 2% K M55342K02B300Hs Rsl Vishay M55342K02B300HSUL

Description
RCWPM-550 300K 2% K M55342K02B300HS RSL
Description
RCWPM-550 300K 2% K M55342K02B300HS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 300K 2% K M55342K02B300Hs Rsl Vishay - 20P1144 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 300K 2% K M55342K02B300Hs Rsl Vishay
20P1144
Rcwpm-550 300K 2% K M55342K02B300Hs Rsl Vishay 20P1144
RCWPM-550 300K 2% K M55342K02B300HS RSL

RCWPM-550 300K 2% K M55342K02B300HS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1144
Product Name Rcwpm-550 300K 2% K M55342K02B300Hs Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details