Vishay Precision Group Rcwpm-550 2K 2% K M55342K02B2H00R Rsl Vishay M55342K02B2H00RUL

Description
RCWPM-550 2K 2% K M55342K02B2H00R RSL
Description
RCWPM-550 2K 2% K M55342K02B2H00R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 2K 2% K M55342K02B2H00R Rsl Vishay - 20P0570 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 2K 2% K M55342K02B2H00R Rsl Vishay
20P0570
Rcwpm-550 2K 2% K M55342K02B2H00R Rsl Vishay 20P0570
RCWPM-550 2K 2% K M55342K02B2H00R RSL

RCWPM-550 2K 2% K M55342K02B2H00R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0570
Product Name Rcwpm-550 2K 2% K M55342K02B2H00R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details