Vishay Precision Group Rcwpm-550 2.8K 1% K M55342K02B2E80R Tsl Vishay M55342K02B2E80RWL

Description
RCWPM-550 2.8K 1% K M55342K02B2E80R TSL
Description
RCWPM-550 2.8K 1% K M55342K02B2E80R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 2.8K 1% K M55342K02B2E80R Tsl Vishay - 20P0551 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 2.8K 1% K M55342K02B2E80R Tsl Vishay
20P0551
Rcwpm-550 2.8K 1% K M55342K02B2E80R Tsl Vishay 20P0551
RCWPM-550 2.8K 1% K M55342K02B2E80R TSL

RCWPM-550 2.8K 1% K M55342K02B2E80R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0551
Product Name Rcwpm-550 2.8K 1% K M55342K02B2E80R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details