Vishay Precision Group Rcwpm-550 2.32K 1% K M55342K02B2E32R Tsl Vishay M55342K02B2E32RWL

Description
RCWPM-550 2.32K 1% K M55342K02B2E32R TSL
Description
RCWPM-550 2.32K 1% K M55342K02B2E32R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 2.32K 1% K M55342K02B2E32R Tsl Vishay - 20P0509 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 2.32K 1% K M55342K02B2E32R Tsl Vishay
20P0509
Rcwpm-550 2.32K 1% K M55342K02B2E32R Tsl Vishay 20P0509
RCWPM-550 2.32K 1% K M55342K02B2E32R TSL

RCWPM-550 2.32K 1% K M55342K02B2E32R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0509
Product Name Rcwpm-550 2.32K 1% K M55342K02B2E32R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details