Vishay Precision Group Res Thin Film 0505 2.32K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B2E32RS6

Description
Res Thin Film 0505 2.32K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0505 2.32K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 2.32K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R - M55342K02B2E32RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 2.32K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
M55342K02B2E32RS6
Res Thin Film 0505 2.32K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B2E32RS6
Res Thin Film 0505 2.32K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0505 2.32K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,2.32Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay - 55C6784 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,2.32Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
55C6784
Resistor,thick Film,2.32Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay 55C6784
Resistor,Thick Film,2.32KOhms,40WV, 1+/-% Tol,100ppm-TC,0605-C ase,RM-MilStyle

Resistor,Thick Film,2.32KOhms,40WV,1+/-% Tol,100ppm-TC,0605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B2E32RS6 55C6784
Product Name Res Thin Film 0505 2.32K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,2.32Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details