Vishay Precision Group Rcwpm-550 2.15K 1% K M55342K02B2E15M Tsl Vishay M55342K02B2E15MWL

Description
RCWPM-550 2.15K 1% K M55342K02B2E15M TSL
Description
RCWPM-550 2.15K 1% K M55342K02B2E15M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 2.15K 1% K M55342K02B2E15M Tsl Vishay - 20P0491 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 2.15K 1% K M55342K02B2E15M Tsl Vishay
20P0491
Rcwpm-550 2.15K 1% K M55342K02B2E15M Tsl Vishay 20P0491
RCWPM-550 2.15K 1% K M55342K02B2E15M TSL

RCWPM-550 2.15K 1% K M55342K02B2E15M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0491
Product Name Rcwpm-550 2.15K 1% K M55342K02B2E15M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details