Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K02B2E00RWB

Description
THICK FILM RESISTOR 0505 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 0505 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K02B2E00RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K02B2E00RWB-ND
Chip Resistor - Surface Mount 541-M55342K02B2E00RWB-ND
THICK FILM RESISTOR 0505 1%

THICK FILM RESISTOR 0505 1%

Buy Now Datasheet
Res Thin Film 0505 2K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray - M55342K02B2E00RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 2K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
M55342K02B2E00RWB
Res Thin Film 0505 2K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B2E00RWB
Res Thin Film 0505 2K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0505 2K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K02B2E00RWB-ND M55342K02B2E00RWB
Product Name Chip Resistor - Surface Mount Res Thin Film 0505 2K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 0505 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details