Vishay Intertechnology, Inc. RES 2.21K OHM 1/8W 0.1% 0505 M55342K02B2B21RT0

Description
RES 2.21Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 2.21Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/8W 0.1% 0505 - M55342K02B2B21RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/8W 0.1% 0505
M55342K02B2B21RT0
RES 2.21K OHM 1/8W 0.1% 0505 M55342K02B2B21RT0
RES 2.21Kohm 1/8W 0.1% 0505

RES 2.21Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B2B21RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B2B21RT0TR-ND
Chip Resistor - Surface Mount 764-M55342K02B2B21RT0TR-ND
2.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

2.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B2B21RT0 764-M55342K02B2B21RT0TR-ND
Product Name RES 2.21K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers