Vishay Intertechnology, Inc. RES 2.15K OHM 1/8W 0.1% 0505 M55342K02B2B15RT3

Description
RES 2.15Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 2.15Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/8W 0.1% 0505 - M55342K02B2B15RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/8W 0.1% 0505
M55342K02B2B15RT3
RES 2.15K OHM 1/8W 0.1% 0505 M55342K02B2B15RT3
RES 2.15Kohm 1/8W 0.1% 0505

RES 2.15Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B2B15RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B2B15RT3TR-ND
Chip Resistor - Surface Mount 764-M55342K02B2B15RT3TR-ND
2.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

2.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B2B15RT3 764-M55342K02B2B15RT3TR-ND
Product Name RES 2.15K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 2150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176760-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details