Vishay Precision Group Rcwpm-550 29.4 1% K M55342K02B29D4P Rsl Vishay M55342K02B29D4PUL

Description
RCWPM-550 29.4 1% K M55342K02B29D4P RSL
Description
RCWPM-550 29.4 1% K M55342K02B29D4P RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 29.4 1% K M55342K02B29D4P Rsl Vishay - 20P1000 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 29.4 1% K M55342K02B29D4P Rsl Vishay
20P1000
Rcwpm-550 29.4 1% K M55342K02B29D4P Rsl Vishay 20P1000
RCWPM-550 29.4 1% K M55342K02B29D4P RSL

RCWPM-550 29.4 1% K M55342K02B29D4P RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P1000
Product Name Rcwpm-550 29.4 1% K M55342K02B29D4P Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details