Vishay Precision Group Rcwpm-550 28.7K 1% K M55342K02B28E7R Rsl Vishay M55342K02B28E7RUL

Description
RCWPM-550 28.7K 1% K M55342K02B28E7R RSL
Description
RCWPM-550 28.7K 1% K M55342K02B28E7R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 28.7K 1% K M55342K02B28E7R Rsl Vishay - 20P0984 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 28.7K 1% K M55342K02B28E7R Rsl Vishay
20P0984
Rcwpm-550 28.7K 1% K M55342K02B28E7R Rsl Vishay 20P0984
RCWPM-550 28.7K 1% K M55342K02B28E7R RSL

RCWPM-550 28.7K 1% K M55342K02B28E7R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0984
Product Name Rcwpm-550 28.7K 1% K M55342K02B28E7R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details