Vishay Precision Group Res Thin Film 0505 28K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B28E0RWB

Description
Res Thin Film 0505 28K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 0505 28K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 28K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray - M55342K02B28E0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 28K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
M55342K02B28E0RWB
Res Thin Film 0505 28K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B28E0RWB
Res Thin Film 0505 28K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0505 28K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,28Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay - 55C7142 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,28Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
55C7142
Resistor,thick Film,28Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay 55C7142
Resistor,Thick Film,28KOhms,40WV,1+ /-% Tol,100ppm-TC,0605-C ase,RM-MilStyle

Resistor,Thick Film,28KOhms,40WV,1+/-% Tol,100ppm-TC,0605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B28E0RWB 55C7142
Product Name Res Thin Film 0505 28K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,28Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details