Vishay Intertechnology, Inc. RES 28.7K OHM 1/8W 0.1% 0505 M55342K02B28B7RWS

Description
RES 28.7Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 28.7Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/8W 0.1% 0505 - M55342K02B28B7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/8W 0.1% 0505
M55342K02B28B7RWS
RES 28.7K OHM 1/8W 0.1% 0505 M55342K02B28B7RWS
RES 28.7Kohm 1/8W 0.1% 0505

RES 28.7Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B28B7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B28B7RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B28B7RWS-ND
28.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

28.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B28B7RWS 764-M55342K02B28B7RWS-ND
Product Name RES 28.7K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 28700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details