Vishay Precision Group Rcwpm-550 27K 2% K M55342K02B27H0R Tsl Vishay M55342K02B27H0RWL

Description
RCWPM-550 27K 2% K M55342K02B27H0R TSL
Description
RCWPM-550 27K 2% K M55342K02B27H0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 27K 2% K M55342K02B27H0R Tsl Vishay - 20P0943 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 27K 2% K M55342K02B27H0R Tsl Vishay
20P0943
Rcwpm-550 27K 2% K M55342K02B27H0R Tsl Vishay 20P0943
RCWPM-550 27K 2% K M55342K02B27H0R TSL

RCWPM-550 27K 2% K M55342K02B27H0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0943
Product Name Rcwpm-550 27K 2% K M55342K02B27H0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details