Vishay Intertechnology, Inc. RES 270 OHM 1/8W 0.1% 0505 M55342K02B270ARWS

Description
RES 270ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 270ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/8W 0.1% 0505 - M55342K02B270ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/8W 0.1% 0505
M55342K02B270ARWS
RES 270 OHM 1/8W 0.1% 0505 M55342K02B270ARWS
RES 270ohm 1/8W 0.1% 0505

RES 270ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B270ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B270ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B270ARWS-ND
270 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

270 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B270ARWS 764-M55342K02B270ARWS-ND
Product Name RES 270 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 270 ohms 270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567741P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details