Vishay Intertechnology, Inc. RES 267K OHM 1/8W 1% 0505 M55342K02B267ERWSV

Description
RES 267Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 267Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1/8W 1% 0505 - M55342K02B267ERWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1/8W 1% 0505
M55342K02B267ERWSV
RES 267K OHM 1/8W 1% 0505 M55342K02B267ERWSV
RES 267Kohm 1/8W 1% 0505

RES 267Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B267ERWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B267ERWSV-ND
Chip Resistor - Surface Mount 764-M55342K02B267ERWSV-ND
267 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

267 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B267ERWSV 764-M55342K02B267ERWSV-ND
Product Name RES 267K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers