Vishay Precision Group Res Thin Film 0505 24 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD M55342K02B24G0RSU

Description
Res Thin Film 0505 24 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 0505 24 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 24 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD - M55342K02B24G0RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 24 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD
M55342K02B24G0RSU
Res Thin Film 0505 24 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD M55342K02B24G0RSU
Res Thin Film 0505 24 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD

Res Thin Film 0505 24 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 02 Case Size 24 Ohm 0.01% Vishay - 55C7014 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 02 Case Size 24 Ohm 0.01% Vishay
55C7014
M55342 100 Ppm 02 Case Size 24 Ohm 0.01% Vishay 55C7014
M55342 100 ppm 02 Case Size 24 Ohm 0.01%

M55342 100 ppm 02 Case Size 24 Ohm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B24G0RSU 55C7014
Product Name Res Thin Film 0505 24 Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 02 Case Size 24 Ohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers