Vishay Precision Group Rcwpm-550 23.7 1% K M55342K02B23D7S Tsl Vishay M55342K02B23D7SWL

Description
RCWPM-550 23.7 1% K M55342K02B23D7S TSL
Description
RCWPM-550 23.7 1% K M55342K02B23D7S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 23.7 1% K M55342K02B23D7S Tsl Vishay - 20P0785 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 23.7 1% K M55342K02B23D7S Tsl Vishay
20P0785
Rcwpm-550 23.7 1% K M55342K02B23D7S Tsl Vishay 20P0785
RCWPM-550 23.7 1% K M55342K02B23D7S TSL

RCWPM-550 23.7 1% K M55342K02B23D7S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0785
Product Name Rcwpm-550 23.7 1% K M55342K02B23D7S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details