Vishay Precision Group Rcwpm-550 22.6K 1% K M55342K02B22E6R Tsl Vishay M55342K02B22E6RWL

Description
RCWPM-550 22.6K 1% K M55342K02B22E6R TSL
Description
RCWPM-550 22.6K 1% K M55342K02B22E6R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 22.6K 1% K M55342K02B22E6R Tsl Vishay - 20P0727 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 22.6K 1% K M55342K02B22E6R Tsl Vishay
20P0727
Rcwpm-550 22.6K 1% K M55342K02B22E6R Tsl Vishay 20P0727
RCWPM-550 22.6K 1% K M55342K02B22E6R TSL

RCWPM-550 22.6K 1% K M55342K02B22E6R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0727
Product Name Rcwpm-550 22.6K 1% K M55342K02B22E6R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details