Vishay Intertechnology, Inc. RES 226 OHM 1/8W 0.1% 0505 M55342K02B226ARWS

Description
RES 226ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 226ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/8W 0.1% 0505 - M55342K02B226ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/8W 0.1% 0505
M55342K02B226ARWS
RES 226 OHM 1/8W 0.1% 0505 M55342K02B226ARWS
RES 226ohm 1/8W 0.1% 0505

RES 226ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B226ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B226ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B226ARWS-ND
226 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

226 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B226ARWS 764-M55342K02B226ARWS-ND
Product Name RES 226 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 226 ohms 226 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details