Vishay Precision Group Rcwpm-550 221 1% K M55342K02B221Dr Rsl Vishay M55342K02B221DRUL

Description
RCWPM-550 221 1% K M55342K02B221DR RSL
Description
RCWPM-550 221 1% K M55342K02B221DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 221 1% K M55342K02B221Dr Rsl Vishay - 20P0766 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 221 1% K M55342K02B221Dr Rsl Vishay
20P0766
Rcwpm-550 221 1% K M55342K02B221Dr Rsl Vishay 20P0766
RCWPM-550 221 1% K M55342K02B221DR RSL

RCWPM-550 221 1% K M55342K02B221DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0766
Product Name Rcwpm-550 221 1% K M55342K02B221Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details