Vishay Precision Group Rcwpm-550 220K 2% K M55342K02B220Hs Rsl Vishay M55342K02B220HSUL

Description
RCWPM-550 220K 2% K M55342K02B220HS RSL
Description
RCWPM-550 220K 2% K M55342K02B220HS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 220K 2% K M55342K02B220Hs Rsl Vishay - 20P0754 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 220K 2% K M55342K02B220Hs Rsl Vishay
20P0754
Rcwpm-550 220K 2% K M55342K02B220Hs Rsl Vishay 20P0754
RCWPM-550 220K 2% K M55342K02B220HS RSL

RCWPM-550 220K 2% K M55342K02B220HS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0754
Product Name Rcwpm-550 220K 2% K M55342K02B220Hs Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details