Vishay Precision Group Rcwpm-550 220K 2% K M55342K02B220Hr Tsl Vishay M55342K02B220HRWL

Description
RCWPM-550 220K 2% K M55342K02B220HR TSL
Description
RCWPM-550 220K 2% K M55342K02B220HR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 220K 2% K M55342K02B220Hr Tsl Vishay - 20P0753 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 220K 2% K M55342K02B220Hr Tsl Vishay
20P0753
Rcwpm-550 220K 2% K M55342K02B220Hr Tsl Vishay 20P0753
RCWPM-550 220K 2% K M55342K02B220HR TSL

RCWPM-550 220K 2% K M55342K02B220HR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0753
Product Name Rcwpm-550 220K 2% K M55342K02B220Hr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers