Vishay Intertechnology, Inc. RES 213K OHM 1/8W 0.1% 0505 M55342K02B213BRWS

Description
RES 213Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 213Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 213K OHM 1/8W 0.1% 0505 - M55342K02B213BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 213K OHM 1/8W 0.1% 0505
M55342K02B213BRWS
RES 213K OHM 1/8W 0.1% 0505 M55342K02B213BRWS
RES 213Kohm 1/8W 0.1% 0505

RES 213Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B213BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B213BRWS-ND
Chip Resistor - Surface Mount 764-M55342K02B213BRWS-ND
213 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

213 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B213BRWS 764-M55342K02B213BRWS-ND
Product Name RES 213K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 213000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details