Vishay Precision Group Rcwpm-550 20K 5% K M55342K02B20K0M Rsl Vishay M55342K02B20K0MUL

Description
RCWPM-550 20K 5% K M55342K02B20K0M RSL
Description
RCWPM-550 20K 5% K M55342K02B20K0M RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 20K 5% K M55342K02B20K0M Rsl Vishay - 20P0634 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 20K 5% K M55342K02B20K0M Rsl Vishay
20P0634
Rcwpm-550 20K 5% K M55342K02B20K0M Rsl Vishay 20P0634
RCWPM-550 20K 5% K M55342K02B20K0M RSL

RCWPM-550 20K 5% K M55342K02B20K0M RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0634
Product Name Rcwpm-550 20K 5% K M55342K02B20K0M Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details