Vishay Precision Group Rcwpm-550 20.5K 1% K M55342K02B20E5S Rsl Vishay M55342K02B20E5SUL

Description
RCWPM-550 20.5K 1% K M55342K02B20E5S RSL
Description
RCWPM-550 20.5K 1% K M55342K02B20E5S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 20.5K 1% K M55342K02B20E5S Rsl Vishay - 20P0622 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 20.5K 1% K M55342K02B20E5S Rsl Vishay
20P0622
Rcwpm-550 20.5K 1% K M55342K02B20E5S Rsl Vishay 20P0622
RCWPM-550 20.5K 1% K M55342K02B20E5S RSL

RCWPM-550 20.5K 1% K M55342K02B20E5S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0622
Product Name Rcwpm-550 20.5K 1% K M55342K02B20E5S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details