Vishay Precision Group Chip Resistor - Surface Mount M55342K02B20E0RWB

Description
THICK FILM RESISTOR 0505 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 0505 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K02B20E0RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K02B20E0RWB-ND
Chip Resistor - Surface Mount 541-M55342K02B20E0RWB-ND
THICK FILM RESISTOR 0505 1%

THICK FILM RESISTOR 0505 1%

Buy Now Datasheet
Res Thin Film 0505 20K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray - M55342K02B20E0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 20K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
M55342K02B20E0RWB
Res Thin Film 0505 20K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B20E0RWB
Res Thin Film 0505 20K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0505 20K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,20Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay - 55C6858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,20Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
55C6858
Resistor,thick Film,20Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay 55C6858
Resistor,Thick Film,20KOhms,40WV,1+ /-% Tol,100ppm-TC,0605-C ase,RM-MilStyle

Resistor,Thick Film,20KOhms,40WV,1+/-% Tol,100ppm-TC,0605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-M55342K02B20E0RWB-ND M55342K02B20E0RWB 55C6858
Product Name Chip Resistor - Surface Mount Res Thin Film 0505 20K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,20Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging 0505 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details