Vishay Precision Group Rcwpm-550 20 1% K M55342K02B20D0S Rsl Vishay M55342K02B20D0SUL

Description
RCWPM-550 20 1% K M55342K02B20D0S RSL
Description
RCWPM-550 20 1% K M55342K02B20D0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 20 1% K M55342K02B20D0S Rsl Vishay - 20P0606 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 20 1% K M55342K02B20D0S Rsl Vishay
20P0606
Rcwpm-550 20 1% K M55342K02B20D0S Rsl Vishay 20P0606
RCWPM-550 20 1% K M55342K02B20D0S RSL

RCWPM-550 20 1% K M55342K02B20D0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0606
Product Name Rcwpm-550 20 1% K M55342K02B20D0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details