Vishay Intertechnology, Inc. RES 20.3K OHM 1/8W 0.1% 0505 M55342K02B20B3RWS

Description
RES 20.3Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 20.3Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.3K OHM 1/8W 0.1% 0505 - M55342K02B20B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.3K OHM 1/8W 0.1% 0505
M55342K02B20B3RWS
RES 20.3K OHM 1/8W 0.1% 0505 M55342K02B20B3RWS
RES 20.3Kohm 1/8W 0.1% 0505

RES 20.3Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B20B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B20B3RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B20B3RWS-ND
20.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

20.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B20B3RWS 764-M55342K02B20B3RWS-ND
Product Name RES 20.3K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 20300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD473GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details