200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
RES 200Kohm 1/8W 0.1% 0505
Resistor,Thin Film,200KOhms,40WV,.
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 764-M55342K02B200BRBS-ND | M55342K02B200BRBS | 30M7672 |
| Product Name | Chip Resistor - Surface Mount | RES 200K OHM 1/8W 0.1% 0505 | Resistor,thin Film,200Kohms,40Wv,.1+/-% Tol,-100,100Ppm-Tc,0605-Case Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0505 | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |