Vishay Precision Group Rcwpm-550 1.5K 5% K M55342K02B1K50S Rsl Vishay M55342K02B1K50SUL

Description
RCWPM-550 1.5K 5% K M55342K02B1K50S RSL
Description
RCWPM-550 1.5K 5% K M55342K02B1K50S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 1.5K 5% K M55342K02B1K50S Rsl Vishay - 19P9807 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 1.5K 5% K M55342K02B1K50S Rsl Vishay
19P9807
Rcwpm-550 1.5K 5% K M55342K02B1K50S Rsl Vishay 19P9807
RCWPM-550 1.5K 5% K M55342K02B1K50S RSL

RCWPM-550 1.5K 5% K M55342K02B1K50S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19P9807
Product Name Rcwpm-550 1.5K 5% K M55342K02B1K50S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details