Vishay Intertechnology, Inc. Res Thin Film 0505 1.2K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B1K20RS2

Description
Res Thin Film 0505 1.2K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0505 1.2K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 1.2K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R - M55342K02B1K20RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 1.2K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R
M55342K02B1K20RS2
Res Thin Film 0505 1.2K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B1K20RS2
Res Thin Film 0505 1.2K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0505 1.2K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K02B1K20RS2
Product Name Res Thin Film 0505 1.2K Ohm 5% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details