Vishay Precision Group Rcwpm-550 1K 5% K M55342K02B1K00R Tsl Vishay M55342K02B1K00RWL

Description
RCWPM-550 1K 5% K M55342K02B1K00R TSL
Description
RCWPM-550 1K 5% K M55342K02B1K00R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 1K 5% K M55342K02B1K00R Tsl Vishay - 19P9796 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 1K 5% K M55342K02B1K00R Tsl Vishay
19P9796
Rcwpm-550 1K 5% K M55342K02B1K00R Tsl Vishay 19P9796
RCWPM-550 1K 5% K M55342K02B1K00R TSL

RCWPM-550 1K 5% K M55342K02B1K00R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19P9796
Product Name Rcwpm-550 1K 5% K M55342K02B1K00R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details