Vishay Precision Group Rcwpm-550 1K 5% K M55342K02B1K00P Tsl Vishay M55342K02B1K00PWL

Description
RCWPM-550 1K 5% K M55342K02B1K00P TSL
Description
RCWPM-550 1K 5% K M55342K02B1K00P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 1K 5% K M55342K02B1K00P Tsl Vishay - 19P9794 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 1K 5% K M55342K02B1K00P Tsl Vishay
19P9794
Rcwpm-550 1K 5% K M55342K02B1K00P Tsl Vishay 19P9794
RCWPM-550 1K 5% K M55342K02B1K00P TSL

RCWPM-550 1K 5% K M55342K02B1K00P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19P9794
Product Name Rcwpm-550 1K 5% K M55342K02B1K00P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details