Vishay Precision Group Res Thin Film 0505 1.2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B1H20RS6

Description
Res Thin Film 0505 1.2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0505 1.2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 1.2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R - M55342K02B1H20RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 1.2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R
M55342K02B1H20RS6
Res Thin Film 0505 1.2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B1H20RS6
Res Thin Film 0505 1.2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0505 1.2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,1.2Kohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay - 55C6263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,1.2Kohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
55C6263
Resistor,thick Film,1.2Kohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay 55C6263
Resistor,Thick Film,1.2KOhms,40WV,2 +/-% Tol,100ppm-TC,0605-C ase,RM-MilStyle

Resistor,Thick Film,1.2KOhms,40WV,2+/-% Tol,100ppm-TC,0605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B1H20RS6 55C6263
Product Name Res Thin Film 0505 1.2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,1.2Kohms,40Wv,2+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers