Vishay Precision Group Res Thick Film 0505 1M Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD T/R M55342K02B1F00SS2

Description
Res Thick Film 0505 1M Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote
Description
Res Thick Film 0505 1M Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0505 1M Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD T/R - M55342K02B1F00SS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0505 1M Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD T/R
M55342K02B1F00SS2
Res Thick Film 0505 1M Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD T/R M55342K02B1F00SS2
Res Thick Film 0505 1M Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD T/R

Res Thick Film 0505 1M Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD T/R

Supplier's Site
Rcwpm-550 1M 1% K M55342K02B1F00S S83 Vishay - 14P9946 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 1M 1% K M55342K02B1F00S S83 Vishay
14P9946
Rcwpm-550 1M 1% K M55342K02B1F00S S83 Vishay 14P9946
RCWPM-550 1M 1% K M55342K02B1F00S S83

RCWPM-550 1M 1% K M55342K02B1F00S S83

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B1F00SS2 14P9946
Product Name Res Thick Film 0505 1M Ohm 1% 11/200W ¦100ppm/¦C 0.001% SMD T/R Rcwpm-550 1M 1% K M55342K02B1F00S S83 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details