Vishay Intertechnology, Inc. Res Thin Film 0505 1K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B1E00RWB

Description
Res Thin Film 0505 1K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thin Film 0505 1K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 1K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray - M55342K02B1E00RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 1K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
M55342K02B1E00RWB
Res Thin Film 0505 1K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B1E00RWB
Res Thin Film 0505 1K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0505 1K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K02B1E00RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K02B1E00RWB-ND
Chip Resistor - Surface Mount 541-M55342K02B1E00RWB-ND
THICK FILM RESISTOR 0505 1%

THICK FILM RESISTOR 0505 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B1E00RWB 541-M55342K02B1E00RWB-ND
Product Name Res Thin Film 0505 1K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0505
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 3-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details