Vishay Precision Group Thick Film ResistorsSeries:RCWPM; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:0.05... M55342K02B1E00R

Description
Thick Film ResistorsSeries:RCWP M; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:0.05...
Request a Quote
Description
Thick Film ResistorsSeries:RCWP M; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:0.05...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorsSeries:RCWPM; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:0.05... - M55342K02B1E00R - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorsSeries:RCWPM; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:0.05...
M55342K02B1E00R
Thick Film ResistorsSeries:RCWPM; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:0.05... M55342K02B1E00R
Thick Film ResistorsSeries:RCWP M; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:0.05...

Thick Film ResistorsSeries:RCWPM; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:0.05...

Supplier's Site
Thick Film Resistor, 1Kohm, 125Mw, 1%; Resistance Vishay - 11C2445 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1Kohm, 125Mw, 1%; Resistance Vishay
11C2445
Thick Film Resistor, 1Kohm, 125Mw, 1%; Resistance Vishay 11C2445
THICK FILM RESISTOR, 1KOHM, 125mW, 1%; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:55mW; Resistor Case / Package:-; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series RoHS Compliant: No

THICK FILM RESISTOR, 1KOHM, 125mW, 1%; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:55mW; Resistor Case / Package:-; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B1E00R 11C2445
Product Name Thick Film ResistorsSeries:RCWPM; Resistance:1kohm; Resistance Tolerance:+/- 1%; Power Rating:0.05... Thick Film Resistor, 1Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details