Vishay Intertechnology, Inc. RES 1.98K OHM 1/8W 0.1% 0505 M55342K02B1B98RT5

Description
RES 1.98Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 1.98Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.98K OHM 1/8W 0.1% 0505 - M55342K02B1B98RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98K OHM 1/8W 0.1% 0505
M55342K02B1B98RT5
RES 1.98K OHM 1/8W 0.1% 0505 M55342K02B1B98RT5
RES 1.98Kohm 1/8W 0.1% 0505

RES 1.98Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B1B98RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B1B98RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K02B1B98RT5TR-ND
1.98 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

1.98 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B1B98RT5 764-M55342K02B1B98RT5TR-ND
Product Name RES 1.98K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 1980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details