Vishay Intertechnology, Inc. RES 1.4K OHM 1/8W 0.1% 0505 M55342K02B1B40RWS

Description
RES 1.4Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 1.4Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 1/8W 0.1% 0505 - M55342K02B1B40RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/8W 0.1% 0505
M55342K02B1B40RWS
RES 1.4K OHM 1/8W 0.1% 0505 M55342K02B1B40RWS
RES 1.4Kohm 1/8W 0.1% 0505

RES 1.4Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B1B40RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B1B40RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B1B40RWS-ND
1.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

1.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B1B40RWS 764-M55342K02B1B40RWS-ND
Product Name RES 1.4K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 1400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details