Vishay Precision Group Rcwpm-550 19.6K 1% K M55342K02B19E6S Tsl Vishay M55342K02B19E6SWL

Description
RCWPM-550 19.6K 1% K M55342K02B19E6S TSL
Description
RCWPM-550 19.6K 1% K M55342K02B19E6S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 19.6K 1% K M55342K02B19E6S Tsl Vishay - 20P0453 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 19.6K 1% K M55342K02B19E6S Tsl Vishay
20P0453
Rcwpm-550 19.6K 1% K M55342K02B19E6S Tsl Vishay 20P0453
RCWPM-550 19.6K 1% K M55342K02B19E6S TSL

RCWPM-550 19.6K 1% K M55342K02B19E6S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0453
Product Name Rcwpm-550 19.6K 1% K M55342K02B19E6S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details