Vishay Precision Group Rcwpm-550 19.1K 1% K M55342K02B19E1S Rsl Vishay M55342K02B19E1SUL

Description
RCWPM-550 19.1K 1% K M55342K02B19E1S RSL
Description
RCWPM-550 19.1K 1% K M55342K02B19E1S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 19.1K 1% K M55342K02B19E1S Rsl Vishay - 20P0446 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 19.1K 1% K M55342K02B19E1S Rsl Vishay
20P0446
Rcwpm-550 19.1K 1% K M55342K02B19E1S Rsl Vishay 20P0446
RCWPM-550 19.1K 1% K M55342K02B19E1S RSL

RCWPM-550 19.1K 1% K M55342K02B19E1S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0446
Product Name Rcwpm-550 19.1K 1% K M55342K02B19E1S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details