Vishay Precision Group Rcwpm-550 196K 1% K M55342K02B196Er Tsl Vishay M55342K02B196ERWL

Description
RCWPM-550 196K 1% K M55342K02B196ER TSL
Description
RCWPM-550 196K 1% K M55342K02B196ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 196K 1% K M55342K02B196Er Tsl Vishay - 20P0471 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 196K 1% K M55342K02B196Er Tsl Vishay
20P0471
Rcwpm-550 196K 1% K M55342K02B196Er Tsl Vishay 20P0471
RCWPM-550 196K 1% K M55342K02B196ER TSL

RCWPM-550 196K 1% K M55342K02B196ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0471
Product Name Rcwpm-550 196K 1% K M55342K02B196Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details