Vishay Precision Group Rcwpm-550 18K 2% K M55342K02B18H0S Rsl Vishay M55342K02B18H0SUL

Description
RCWPM-550 18K 2% K M55342K02B18H0S RSL
Description
RCWPM-550 18K 2% K M55342K02B18H0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 18K 2% K M55342K02B18H0S Rsl Vishay - 20P0404 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 18K 2% K M55342K02B18H0S Rsl Vishay
20P0404
Rcwpm-550 18K 2% K M55342K02B18H0S Rsl Vishay 20P0404
RCWPM-550 18K 2% K M55342K02B18H0S RSL

RCWPM-550 18K 2% K M55342K02B18H0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0404
Product Name Rcwpm-550 18K 2% K M55342K02B18H0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers