Vishay Precision Group Rcwpm-550 178K 1% K M55342K02B178Er Tsl Vishay M55342K02B178ERWL

Description
RCWPM-550 178K 1% K M55342K02B178ER TSL
Description
RCWPM-550 178K 1% K M55342K02B178ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 178K 1% K M55342K02B178Er Tsl Vishay - 20P0383 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 178K 1% K M55342K02B178Er Tsl Vishay
20P0383
Rcwpm-550 178K 1% K M55342K02B178Er Tsl Vishay 20P0383
RCWPM-550 178K 1% K M55342K02B178ER TSL

RCWPM-550 178K 1% K M55342K02B178ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0383
Product Name Rcwpm-550 178K 1% K M55342K02B178Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details